Infineon Technologies AG Memory IC and Storage Component CY7C027V-25AI

Description
IC SRAM 512KBIT PARALLEL 100TQFP Product overview: CY7C027V-25AI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C027V-25AI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 512KBIT PARALLEL 100TQFP Product overview: CY7C027V-25AI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C027V-25AI can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C027V-25AI is a 32K x 16 dual-port static RAM (SRAM) from Quarktwin Technology Ltd., designed for asynchronous operation. It features true dual-ported memory cells, allowing simultaneous access to the same memory location, which is beneficial for applications requiring high-speed data transfer between multiple processors. The device operates at a speed of 25 ns and is built using a 0.35 micron CMOS process, optimizing both speed and power consumption. The typical active current is 115 mA, while the standby current is significantly low at 10 µA, making it suitable for power-sensitive applications. The memory supports an expandable data bus to 32/36 bits or more when using multiple devices in a master/slave configuration. It includes on-chip arbitration logic and semaphores for software handshaking between ports, enhancing its usability in complex systems. The CY7C027V-25AI is available in a 100-pin Pb-free Thin Quad Flat Pack (TQFP) package and is suitable for both commercial and industrial temperature ranges. This product is ideal for engineers looking for a reliable dual-port memory solution for high-performance applications.

Datasheet Summary
Powered by GS/AI

The CY7C027V-25AI is a 32K x 16 dual-port static RAM (SRAM) from Quarktwin Technology Ltd., designed for asynchronous operation. It features true dual-ported memory cells, allowing simultaneous access to the same memory location, which is beneficial for applications requiring high-speed data transfer between multiple processors. The device operates at a speed of 25 ns and is built using a 0.35 micron CMOS process, optimizing both speed and power consumption. The typical active current is 115 mA, while the standby current is significantly low at 10 µA, making it suitable for power-sensitive applications. The memory supports an expandable data bus to 32/36 bits or more when using multiple devices in a master/slave configuration. It includes on-chip arbitration logic and semaphores for software handshaking between ports, enhancing its usability in complex systems. The CY7C027V-25AI is available in a 100-pin Pb-free Thin Quad Flat Pack (TQFP) package and is suitable for both commercial and industrial temperature ranges. This product is ideal for engineers looking for a reliable dual-port memory solution for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CY7C027V-25AI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C027V-25AI
Memory IC and Storage Component 774-CY7C027V-25AI
IC SRAM 512KBIT PARALLEL 100TQFP Product overview: CY7C027V-25AI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C027V-25AI can be used for catalog matching and distributor lookup.

IC SRAM 512KBIT PARALLEL 100TQFP Product overview: CY7C027V-25AI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C027V-25AI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CY7C027V-25AI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 25ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kb (32K x 16) Parallel 25ns 100-TQFP (14x14)

Buy Now Datasheet
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C027V-25AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CY7C027V-25AI CY7C027V-25AI-ND CY7C027V-25AI CY7C027V-25AI CY7C027V-25AI
Product Name Memory IC and Storage Component Memory Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details