The CY7C024-25AXC is a low power CMOS dual-port static RAM with a memory organization of 4K x 16 bits. It features true dual-port architecture, allowing simultaneous read and write operations from both ports. The device operates asynchronously with a high-speed access time of 25 ns and a typical operating power of 150 mA. It includes built-in arbitration logic to manage concurrent access by multiple processors, along with semaphore and interrupt flags for efficient communication between ports. The memory can be configured for wider data buses (32/36 bits) by using multiple devices in a master/slave configuration. The CY7C024-25AXC is available in a 100-pin Pb-free Thin Quad Flat Pack package, making it suitable for various applications including interprocessor communication and dual-port video memory.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 25ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP Product overview: CY7C024-25AXC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C024-25AXC can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C024-25AXC-ND | 774-CY7C024-25AXC | CY7C024-25AXC | CY7C024-25AXC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TQFP; 100-LQFP | QFP; Tray | QFP; 100-LQFP | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V |