SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 25ns 84-PLCC (29.31x29.31)
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 84-PLCC (29.31x29.31)
IC SRAM 64KBIT PARALLEL 84PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C024-25JXCT-ND | CY7C024-25JXCT | CY7C024-25JXCT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 84-LCC (J-Lead) | 84-LCC (J-Lead) |