Mahr Inc. Mechanical Metric Dial Comparator 1010

Description
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob
Description
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob

Suppliers

Company
Product
Description
Supplier Links
Mechanical Metric Dial Comparator - 1010 - Mahr Inc.
Providence, RI, USA
Mechanical Metric Dial Comparator
1010
Mechanical Metric Dial Comparator 1010
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob

Product features

  • Large, high contrast dial face
  • Adjustable tolerance markers
  • Lockable fine adjustment screw
  • Shockproof movement
  • Mounting shank and measuring spindle are both made of hardened stainless steel
  • Insensitive to lateral forces (side play) acting on the measuring spindle
  • Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions
  • Self contained movement, which is both quick and easy to remove and replace
  • Box type protective housing
  • Constant measuring force
  • Measuring spindle can be retracted with either a screw in cable release or with a lifting knob
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 1010
Product Name Mechanical Metric Dial Comparator
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Gaging Technology Mechanical
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

Flatness Measurement System -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Digital Transmission Unit
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details