Mahr Inc. MarCator Dial Indicatior C 26K

Description
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications
Description
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications

Suppliers

Company
Product
Description
Supplier Links
MarCator Dial Indicatior - C 26K - Mahr Inc.
Providence, RI, USA
MarCator Dial Indicatior
C 26K
MarCator Dial Indicatior C 26K
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications

Product features

  • Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring . . . less maintenance
  • Compliance with ANSI/AGD dimensional and accuracy specifications
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number C 26K
Product Name MarCator Dial Indicatior
Measurement Scale / Units English
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

Depth Gauges - 1809518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 7.87 inch (200 mm)
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
Sensor system for inline film thickness measurement - thicknessGAUGE O.EC-5/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Eddy current/capacitive
View Details
Disk Brakes Profile Gauge - IKD Series. Model 2018 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details