Mahr Inc. Inductive Digital Comparator 1000 B

Description
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Measuring spindle is mounted in a high precision ball guide for minimal hystersis Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob
Description
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Measuring spindle is mounted in a high precision ball guide for minimal hystersis Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob

Suppliers

Company
Product
Description
Supplier Links
Inductive Digital Comparator - 1000 B - Mahr Inc.
Providence, RI, USA
Inductive Digital Comparator
1000 B
Inductive Digital Comparator 1000 B
Product features Large, high contrast dial face Adjustable tolerance markers Lockable fine adjustment screw Shockproof movement Mounting shank and measuring spindle are both made of hardened stainless steel Measuring spindle is mounted in a high precision ball guide for minimal hystersis Insensitive to lateral forces (side play) acting on the measuring spindle Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions Self contained movement, which is both quick and easy to remove and replace Box type protective housing Constant measuring force Measuring spindle can be retracted with either a screw in cable release or with a lifting knob

Product features

  • Large, high contrast dial face
  • Adjustable tolerance markers
  • Lockable fine adjustment screw
  • Shockproof movement
  • Mounting shank and measuring spindle are both made of hardened stainless steel
  • Measuring spindle is mounted in a high precision ball guide for minimal hystersis
  • Insensitive to lateral forces (side play) acting on the measuring spindle
  • Maximum sensitivity and accuracy are ensured by the jeweled movement and in conjunction with the precision gears and pinions
  • Self contained movement, which is both quick and easy to remove and replace
  • Box type protective housing
  • Constant measuring force
  • Measuring spindle can be retracted with either a screw in cable release or with a lifting knob
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number 1000 B
Product Name Inductive Digital Comparator
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Blue laser thickness gauge for hot rolling mills - thicknessCONTROL MTS 9202.LLT-400/2500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details