Mahr Inc. MarCator Dial Indicator A A1/2Q

Description
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications
Description
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications

Suppliers

Company
Product
Description
Supplier Links
MarCator Dial Indicator - A A1/2Q - Mahr Inc.
Providence, RI, USA
MarCator Dial Indicator
A A1/2Q
MarCator Dial Indicator A A1/2Q
Product features Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear Jeweled bearings resist friction, add to longer indicator life Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain Special steel alloy, balanced dial hand affords no-shift, precise reading Controlled rack and pinion mesh eliminates slope for precise response and reading Smooth-adjusting bezels for easy setup Positive pressure pull-back spring . . . less maintenance Compliance with ANSI/AGD dimensional and accuracy specifications

Product features

  • Unit construction, removable movement . . . saves repair/cleaning time and maintenance costs
  • Hardened gears and stainless steel racks provide lasting protection against indicator failure due to shock or wear
  • Jeweled bearings resist friction, add to longer indicator life
  • Skeletonized, hobbed gears for more sensitive response, superior indicator accuracy with minimal hysteresis error
  • Soft-tinted dials (green, inch.,or yellow, metric) minimize eye strain
  • Special steel alloy, balanced dial hand affords no-shift, precise reading
  • Controlled rack and pinion mesh eliminates slope for precise response and reading
  • Smooth-adjusting bezels for easy setup
  • Positive pressure pull-back spring . . . less maintenance
  • Compliance with ANSI/AGD dimensional and accuracy specifications
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number A A1/2Q
Product Name MarCator Dial Indicator
Measurement Scale / Units English
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details