Tradeport Electronics Group Fluke 30G and 100G Pressure Calibrator 718 100G

Description
Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using any of the Fluke-700Pxx Pressure Modules. Current measurement with 0.025% accuracy and 0.001 mA resolution. Wide range of selectable measurement units for pressure. 24 volt loop power supply. Min-Max Hold and damp functions. 1/8 inch NPT female pressure fitting. Simple, push-button user interface. Compact size and weight. Fluke’s compact answer to pressure calibration Of course size matters -and so does weight. Particularly if you have to carry your test tools around with you. The Fluke 718 pressure calibrators are about a third of the size of comparable instruments and weigh just one kilogram (two pounds). With its built-in pressure/vacuum pump, the Fluke 718 offers a complete solution for on-site pressure maintenance and calibration. Out in the field, you’ll really notice the difference.
Description
Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using any of the Fluke-700Pxx Pressure Modules. Current measurement with 0.025% accuracy and 0.001 mA resolution. Wide range of selectable measurement units for pressure. 24 volt loop power supply. Min-Max Hold and damp functions. 1/8 inch NPT female pressure fitting. Simple, push-button user interface. Compact size and weight. Fluke’s compact answer to pressure calibration Of course size matters -and so does weight. Particularly if you have to carry your test tools around with you. The Fluke 718 pressure calibrators are about a third of the size of comparable instruments and weigh just one kilogram (two pounds). With its built-in pressure/vacuum pump, the Fluke 718 offers a complete solution for on-site pressure maintenance and calibration. Out in the field, you’ll really notice the difference.

Suppliers

Company
Product
Description
Supplier Links
Fluke 30G and 100G Pressure Calibrator - 718 100G - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 30G and 100G Pressure Calibrator
718 100G
Fluke 30G and 100G Pressure Calibrator 718 100G
Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using any of the Fluke-700Pxx Pressure Modules. Current measurement with 0.025% accuracy and 0.001 mA resolution. Wide range of selectable measurement units for pressure. 24 volt loop power supply. Min-Max Hold and damp functions. 1/8 inch NPT female pressure fitting. Simple, push-button user interface. Compact size and weight. Fluke’s compact answer to pressure calibration Of course size matters -and so does weight. Particularly if you have to carry your test tools around with you. The Fluke 718 pressure calibrators are about a third of the size of comparable instruments and weigh just one kilogram (two pounds). With its built-in pressure/vacuum pump, the Fluke 718 offers a complete solution for on-site pressure maintenance and calibration. Out in the field, you’ll really notice the difference.
  • Built-in pressure / vacuum hand pump, with vernier and bleed valve.
  • New switch test function captures set, reset and dead band.
  • Pressure measurement to 0.05% of full span, using an internal pressure sensor.
  • Pressure measurement to 10,000 PSI, 700 bar using any of the Fluke-700Pxx Pressure Modules.
  • Current measurement with 0.025% accuracy and 0.001 mA resolution.
  • Wide range of selectable measurement units for pressure.
  • 24 volt loop power supply.
  • Min-Max Hold and damp functions.
  • 1/8 inch NPT female pressure fitting.
  • Simple, push-button user interface.
  • Compact size and weight.

Fluke’s compact answer to pressure calibration Of course size matters -and so does weight. Particularly if you have to carry your test tools around with you. The Fluke 718 pressure calibrators are about a third of the size of comparable instruments and weigh just one kilogram (two pounds). With its built-in pressure/vacuum pump, the Fluke 718 offers a complete solution for on-site pressure maintenance and calibration. Out in the field, you’ll really notice the difference.

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number 718 100G
Product Name Fluke 30G and 100G Pressure Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details