Tradeport Electronics Group Sencore Computer Monitor Analyzer CM2220

Description
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package Date storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator Video bandwidth to 220 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments
Description
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package Date storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator Video bandwidth to 220 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments

Suppliers

Company
Product
Description
Supplier Links
Sencore Computer Monitor Analyzer - CM2220 - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore Computer Monitor Analyzer
CM2220
Sencore Computer Monitor Analyzer CM2220
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package Date storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator Video bandwidth to 220 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments
  • A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects
  • Complete analyzing system providing special features to round out the package
  • Date storage disc for saving and loading formats, alignments, and testing procedures
  • Keyboard interface for easy entering of alignments and procedures
  • DDC1 and DDC2B compatible for digital display channel testing
  • Expandable for future accessories to enhance your monitor troubleshooting capabilities
  • Fully programmable scan frequency and pixel RGB video generator
  • Video bandwidth to 220 MHz
  • Pixel resolution to 2048 horizontal and vertical
  • Scan frequencies to 250 kHz horizontal and 250 Hz vertical
  • Adjustable blanking times, color levels, signal level, and aspect ratio
  • Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards
  • Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number CM2220
Product Name Sencore Computer Monitor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
VNA Calibration Kit - WR62CK32 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details