Tradeport Electronics Group Fluke 30G and 100G Pressure Calibrator 717

Description
Calibrate P/I transmitters with simultaneous pressure and current measurement. Measure pressure and vacuum to 0.05 % of full scale with internal 30 psig sensor (717 30G) or internal 100 psig sensor (717 100G). 1/8 inch NPT female pressure fitting. Compatible with non-corrosive gasses and liquids. Measure pressure to 10,000 psi/69 mPa using one of 29 Fluke 700Pxx Pressure Modules. Measure mA with 0.025 % accuracy and 0.001 mA resolution. 24 V loop power supply. Select 11 different engineering units. Zero, min, max, and hold functions. The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.
Description
Calibrate P/I transmitters with simultaneous pressure and current measurement. Measure pressure and vacuum to 0.05 % of full scale with internal 30 psig sensor (717 30G) or internal 100 psig sensor (717 100G). 1/8 inch NPT female pressure fitting. Compatible with non-corrosive gasses and liquids. Measure pressure to 10,000 psi/69 mPa using one of 29 Fluke 700Pxx Pressure Modules. Measure mA with 0.025 % accuracy and 0.001 mA resolution. 24 V loop power supply. Select 11 different engineering units. Zero, min, max, and hold functions. The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.

Suppliers

Company
Product
Description
Supplier Links
Fluke 30G and 100G Pressure Calibrator - 717 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 30G and 100G Pressure Calibrator
717
Fluke 30G and 100G Pressure Calibrator 717
Calibrate P/I transmitters with simultaneous pressure and current measurement. Measure pressure and vacuum to 0.05 % of full scale with internal 30 psig sensor (717 30G) or internal 100 psig sensor (717 100G). 1/8 inch NPT female pressure fitting. Compatible with non-corrosive gasses and liquids. Measure pressure to 10,000 psi/69 mPa using one of 29 Fluke 700Pxx Pressure Modules. Measure mA with 0.025 % accuracy and 0.001 mA resolution. 24 V loop power supply. Select 11 different engineering units. Zero, min, max, and hold functions. The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.
  • Calibrate P/I transmitters with simultaneous pressure and current measurement.
  • Measure pressure and vacuum to 0.05 % of full scale with internal 30 psig sensor (717 30G) or internal 100 psig sensor (717 100G).
  • 1/8 inch NPT female pressure fitting.
  • Compatible with non-corrosive gasses and liquids.
  • Measure pressure to 10,000 psi/69 mPa using one of 29 Fluke 700Pxx Pressure Modules.
  • Measure mA with 0.025 % accuracy and 0.001 mA resolution.
  • 24 V loop power supply.
  • Select 11 different engineering units.
  • Zero, min, max, and hold functions.

The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes.

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number 717
Product Name Fluke 30G and 100G Pressure Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N1.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 1.50E9 Hz
View Details