Tradeport Electronics Group Fluke Process Meter 789

Description
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features
Description
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

Suppliers

Company
Product
Description
Supplier Links
Fluke Process Meter - 789 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke Process Meter
789
Fluke Process Meter 789
24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible with FlukeView Forms Software - Improved battery power with four AA batteries - CAT IV 600V safety-rated - Plus all the proven 787 features

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number 789
Product Name Fluke Process Meter
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details