Tradeport Electronics Group Sencore ColorPro All Display Color Analyzer CP5000

Description
Align color tracking on any video display to give you the confidence that the display is aligned to perform its best and to industry specifications Continuously updated readings let you calibrate video displays with flexibility not found with the ‘single-shot’ reading capabilities of a spectroradiometer The easy-to-use graphical interface greatly decreases calibration time with easy to follow measurement screens. The CIE and RGB screens make calibration simple by illustrating exactly which colors need adjusting Portable operation makes it easy to align displays wherever displays are found Portable operation makes it easy to align displays wherever displays are found The measurement specifications are similar to those found on lab-grade instruments and are NIST traceable. Patented light-pipe system provides a narrow light acceptance angle for accurate measurement of LCD displays Custom software lets you store calibration information and print it out in an easy to interpret report Optional Software DLL package lets you integrate the CP5000 All-Display ColorPro into your specific color analyzer application Attractive, durable carrying case protects your CP5000 between calibration jobs Available in either USB or standard serial version. CP5000 ‘ColorPro’ All-Display Color Analysis System LCD Displays The CP5000 is available in USB or Serial Version Align All LCD, CRT, DLP and Plasma Video Displays to Match Industry specifications and to Deliver Peak Performance with the CP5000 All-Display ColorPro Color Analysis System.
Description
Align color tracking on any video display to give you the confidence that the display is aligned to perform its best and to industry specifications Continuously updated readings let you calibrate video displays with flexibility not found with the ‘single-shot’ reading capabilities of a spectroradiometer The easy-to-use graphical interface greatly decreases calibration time with easy to follow measurement screens. The CIE and RGB screens make calibration simple by illustrating exactly which colors need adjusting Portable operation makes it easy to align displays wherever displays are found Portable operation makes it easy to align displays wherever displays are found The measurement specifications are similar to those found on lab-grade instruments and are NIST traceable. Patented light-pipe system provides a narrow light acceptance angle for accurate measurement of LCD displays Custom software lets you store calibration information and print it out in an easy to interpret report Optional Software DLL package lets you integrate the CP5000 All-Display ColorPro into your specific color analyzer application Attractive, durable carrying case protects your CP5000 between calibration jobs Available in either USB or standard serial version. CP5000 ‘ColorPro’ All-Display Color Analysis System LCD Displays The CP5000 is available in USB or Serial Version Align All LCD, CRT, DLP and Plasma Video Displays to Match Industry specifications and to Deliver Peak Performance with the CP5000 All-Display ColorPro Color Analysis System.

Suppliers

Company
Product
Description
Supplier Links
Sencore ColorPro All Display Color Analyzer - CP5000 - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore ColorPro All Display Color Analyzer
CP5000
Sencore ColorPro All Display Color Analyzer CP5000
Align color tracking on any video display to give you the confidence that the display is aligned to perform its best and to industry specifications Continuously updated readings let you calibrate video displays with flexibility not found with the ‘single-shot’ reading capabilities of a spectroradiometer The easy-to-use graphical interface greatly decreases calibration time with easy to follow measurement screens. The CIE and RGB screens make calibration simple by illustrating exactly which colors need adjusting Portable operation makes it easy to align displays wherever displays are found Portable operation makes it easy to align displays wherever displays are found The measurement specifications are similar to those found on lab-grade instruments and are NIST traceable. Patented light-pipe system provides a narrow light acceptance angle for accurate measurement of LCD displays Custom software lets you store calibration information and print it out in an easy to interpret report Optional Software DLL package lets you integrate the CP5000 All-Display ColorPro into your specific color analyzer application Attractive, durable carrying case protects your CP5000 between calibration jobs Available in either USB or standard serial version. CP5000 ‘ColorPro’ All-Display Color Analysis System LCD Displays The CP5000 is available in USB or Serial Version Align All LCD, CRT, DLP and Plasma Video Displays to Match Industry specifications and to Deliver Peak Performance with the CP5000 All-Display ColorPro Color Analysis System.
  • Align color tracking on any video display to give you the confidence that the display is aligned to perform its best and to industry specifications
  • Continuously updated readings let you calibrate video displays with flexibility not found with the ‘single-shot’ reading capabilities of a spectroradiometer
  • The easy-to-use graphical interface greatly decreases calibration time with easy to follow measurement screens. The CIE and RGB screens make calibration simple by illustrating exactly which colors need adjusting
  • Portable operation makes it easy to align displays wherever displays are found
  • Portable operation makes it easy to align displays wherever displays are found
  • The measurement specifications are similar to those found on lab-grade instruments and are NIST traceable. Patented light-pipe system provides a narrow light acceptance angle for accurate measurement of LCD displays
  • Custom software lets you store calibration information and print it out in an easy to interpret report
  • Optional Software DLL package lets you integrate the CP5000 All-Display ColorPro into your specific color analyzer application
  • Attractive, durable carrying case protects your CP5000 between calibration jobs
  • Available in either USB or standard serial version. CP5000 ‘ColorPro’ All-Display Color Analysis System LCD Displays The CP5000 is available in USB or Serial Version

Align All LCD, CRT, DLP and Plasma Video Displays to Match Industry specifications and to Deliver Peak Performance with the CP5000 All-Display ColorPro Color Analysis System.

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number CP5000
Product Name Sencore ColorPro All Display Color Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details