Tradeport Electronics Group Sencore 250 MHz Computer Monitor Analyzer CM2250

Description
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package: Data storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator: Video bandwidth to 250 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards. Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments.
Description
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package: Data storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator: Video bandwidth to 250 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards. Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments.

Suppliers

Company
Product
Description
Supplier Links
Sencore 250 MHz Computer Monitor Analyzer - CM2250 - Tradeport Electronics Group
Concord, Ontario, Canada
Sencore 250 MHz Computer Monitor Analyzer
CM2250
Sencore 250 MHz Computer Monitor Analyzer CM2250
A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete analyzing system providing special features to round out the package: Data storage disc for saving and loading formats, alignments, and testing procedures Keyboard interface for easy entering of alignments and procedures DDC1 and DDC2B compatible for digital display channel testing Expandable for future accessories to enhance your monitor troubleshooting capabilities Fully programmable scan frequency and pixel RGB video generator: Video bandwidth to 250 MHz Pixel resolution to 2048 horizontal and vertical Scan frequencies to 250 kHz horizontal and 250 Hz vertical Adjustable blanking times, color levels, signal level, and aspect ratio Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards. Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments.
  • A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects
  • Complete analyzing system providing special features to round out the package:
  • Data storage disc for saving and loading formats, alignments, and testing procedures
  • Keyboard interface for easy entering of alignments and procedures
  • DDC1 and DDC2B compatible for digital display channel testing
  • Expandable for future accessories to enhance your monitor troubleshooting capabilities
  • Fully programmable scan frequency and pixel RGB video generator:
  • Video bandwidth to 250 MHz
  • Pixel resolution to 2048 horizontal and vertical
  • Scan frequencies to 250 kHz horizontal and 250 Hz vertical
  • Adjustable blanking times, color levels, signal level, and aspect ratio
  • Integrated Auto "ColorPro"™ to give you the confidence every monitor you service is operating to the manufacturer's standards.
  • Exclusive "Process Generator"™ for entering interactive alignment and performance testing procedures to guide you through routine testing and alignments.

Technical Specifications

  Tradeport Electronics Group
Product Category Calibration Instruments
Product Number CM2250
Product Name Sencore 250 MHz Computer Monitor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N612 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details