REED-Direct Thermometer, Thermocouple, Dual Temp ST-612

Description
Scan Function (T1, T2, T1-T2, Max, Hold....) Direct or differential measurements to 0.1°C/ 0.1°F resolution Accuracy to 0.5% of RDG + 2°F/1°C Display maximum reading plus Data Hold Large LCD with backlight User selectable °C or °F Accepts K-type thermocouples Includes 9V battery and holster SPECIFICATIONS: Temperature Range: -58 to 2000°F (-50 to 1300°C) Resolution: 0.1°F/°C or 1°F/°C Accuracy: ±0.5% of reading +2°F/1°C Power Supply: Single 9V battery Dimensions: 165 x 76 x 43mm Weight: 403g
Description
Scan Function (T1, T2, T1-T2, Max, Hold....) Direct or differential measurements to 0.1°C/ 0.1°F resolution Accuracy to 0.5% of RDG + 2°F/1°C Display maximum reading plus Data Hold Large LCD with backlight User selectable °C or °F Accepts K-type thermocouples Includes 9V battery and holster SPECIFICATIONS: Temperature Range: -58 to 2000°F (-50 to 1300°C) Resolution: 0.1°F/°C or 1°F/°C Accuracy: ±0.5% of reading +2°F/1°C Power Supply: Single 9V battery Dimensions: 165 x 76 x 43mm Weight: 403g

Suppliers

Company
Product
Description
Supplier Links
Thermometer, Thermocouple, Dual Temp - ST-612 - REED-Direct
Niagara Falls, NY, USA
Thermometer, Thermocouple, Dual Temp
ST-612
Thermometer, Thermocouple, Dual Temp ST-612
Scan Function (T1, T2, T1-T2, Max, Hold....) Direct or differential measurements to 0.1°C/ 0.1°F resolution Accuracy to 0.5% of RDG + 2°F/1°C Display maximum reading plus Data Hold Large LCD with backlight User selectable °C or °F Accepts K-type thermocouples Includes 9V battery and holster SPECIFICATIONS: Temperature Range: -58 to 2000°F (-50 to 1300°C) Resolution: 0.1°F/°C or 1°F/°C Accuracy: ±0.5% of reading +2°F/1°C Power Supply: Single 9V battery Dimensions: 165 x 76 x 43mm Weight: 403g
  • Scan Function (T1, T2, T1-T2, Max, Hold....)
  • Direct or differential measurements to 0.1°C/ 0.1°F resolution
  • Accuracy to 0.5% of RDG + 2°F/1°C
  • Display maximum reading plus Data Hold
  • Large LCD with backlight
  • User selectable °C or °F
  • Accepts K-type thermocouples
  • Includes 9V battery and holster
    SPECIFICATIONS:
    Temperature Range: -58 to 2000°F (-50 to 1300°C)
    Resolution: 0.1°F/°C or 1°F/°C
    Accuracy: ±0.5% of reading +2°F/1°C
    Power Supply: Single 9V battery
    Dimensions: 165 x 76 x 43mm
    Weight: 403g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Thermometers
Product Number ST-612
Product Name Thermometer, Thermocouple, Dual Temp
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -58 to 2000 F (-50 to 1093 C)
Divisions 0.1000 +/-C (32.18 +/-F)
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details