Sartorius Lab Instruments GmbH & Co. KG Palletank® Weighing for LevMixer® and Magnetic Mixer FXC114157

Description
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
Datasheet
Description
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® Weighing for LevMixer® and Magnetic Mixer
FXC114157
Palletank® Weighing for LevMixer® and Magnetic Mixer FXC114157
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
  • Integrated weight measurement for portable bioprocess mixing containers: Process flexibility
  • Accurate weight measurement: Process control and reliability
  • Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing
  • Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications
  • Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance

The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC114157
Product Name Palletank® Weighing for LevMixer® and Magnetic Mixer
Type Process Tank; Weighing
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Compressed Air Receiver - 1550_54x166 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details