Sartorius Lab Instruments GmbH & Co. KG Palletank® Weighing for LevMixer® and Magnetic Mixer FXC114154

Description
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
Datasheet
Description
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® Weighing for LevMixer® and Magnetic Mixer
FXC114154
Palletank® Weighing for LevMixer® and Magnetic Mixer FXC114154
Integrated weight measurement for portable bioprocess mixing containers: Process flexibility Accurate weight measurement: Process control and reliability Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.
  • Integrated weight measurement for portable bioprocess mixing containers: Process flexibility
  • Accurate weight measurement: Process control and reliability
  • Face bottom port and large front door: Simple installation of pre-connected bags and easy access to tubing
  • Compatible with Magnetic Mixer® and LevMixer® Drive Units: suitable for a large variety of mixing applications
  • Multiple manufacturing sites for Flexel® 3D Bags: High supply ensurance

The Palletank® Weighing for LevMixer® | Magnetic Mixer combined with Flexel® 3D mixing bag assemblies provides state-of-theart fluid management control in biopharmaceutical process applications. This mobile Palletank® with integrated weighing function has been designed for an extremely accurate volume measurement along with efficient single-use mixing systems with Flexel® for LevMixer® and Flexel® for Magnetic Mixer. It is available in standard sizes from 50 l to 1000 l, covering volume measurement along with state-of-the art single-use mixing ranging from lab|pilot operation to full-scale production.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC114154
Product Name Palletank® Weighing for LevMixer® and Magnetic Mixer
Type Process Tank; Weighing
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 1550_54x166 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details