The cylindrical stainless steel retaining tank combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® LevMixer® Bag technologies is perfectly suitable for liquid in liquid mixing and solid in liquid mixing operations such as buffer and media preparation, hydration | dissolution of hydrophobic powders, viral inactivation, product suspension and final formulation. The cylindrical stainless steel retaining tank is available in volumes from 50 l to 1,000 l
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | LT-JTBB755 |
| Product Name | Stainless Steel Retaining Tank |
| Type | Process Tank |
| Volume Capacity | 198 gallons (750 liters) |
| Diameter / Width | 48.5 inch (1232 mm) |