Sartorius Lab Instruments GmbH & Co. KG Palletank® for Storage FXC113946

Description
Space-saving: The stackable version of the Flexel® 3D Palletank® for storage enables users to meet the complex in-process demands as well as the high requirements for storage while maximising the utilisation of the available clean room area. It saves up to 50 % of the space required for cylindrical drums. Safety: Flexel® 3D Bags coupled with the rigid structure of Palletank® provide a stable and secure solution for processing, storage and transportation of buffers, media, intermediates and final bulk products. The Palletank® for storage are stainless steel containers designed for the safe and robust storage of biopharmaceutical fluids contained in Flexel® 3D Bags. They are available in volumes of 200L and 500L to be used with 100L|200L and 500L Flexel® 3D bags. The Flexel® 3D Bags are manufactured according to a patented design that precisely fits the Palletank®. Two versions are available: the Palletank® for storage and the Palletank® for storage stackable.
Datasheet
Description
Space-saving: The stackable version of the Flexel® 3D Palletank® for storage enables users to meet the complex in-process demands as well as the high requirements for storage while maximising the utilisation of the available clean room area. It saves up to 50 % of the space required for cylindrical drums. Safety: Flexel® 3D Bags coupled with the rigid structure of Palletank® provide a stable and secure solution for processing, storage and transportation of buffers, media, intermediates and final bulk products. The Palletank® for storage are stainless steel containers designed for the safe and robust storage of biopharmaceutical fluids contained in Flexel® 3D Bags. They are available in volumes of 200L and 500L to be used with 100L|200L and 500L Flexel® 3D bags. The Flexel® 3D Bags are manufactured according to a patented design that precisely fits the Palletank®. Two versions are available: the Palletank® for storage and the Palletank® for storage stackable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® for Storage
FXC113946
Palletank® for Storage FXC113946
Space-saving: The stackable version of the Flexel® 3D Palletank® for storage enables users to meet the complex in-process demands as well as the high requirements for storage while maximising the utilisation of the available clean room area. It saves up to 50 % of the space required for cylindrical drums. Safety: Flexel® 3D Bags coupled with the rigid structure of Palletank® provide a stable and secure solution for processing, storage and transportation of buffers, media, intermediates and final bulk products. The Palletank® for storage are stainless steel containers designed for the safe and robust storage of biopharmaceutical fluids contained in Flexel® 3D Bags. They are available in volumes of 200L and 500L to be used with 100L|200L and 500L Flexel® 3D bags. The Flexel® 3D Bags are manufactured according to a patented design that precisely fits the Palletank®. Two versions are available: the Palletank® for storage and the Palletank® for storage stackable.
  • Space-saving: The stackable version of the Flexel® 3D Palletank® for storage enables users to meet the complex in-process demands as well as the high requirements for storage while maximising the utilisation of the available clean room area. It saves up to 50 % of the space required for cylindrical drums.
  • Safety: Flexel® 3D Bags coupled with the rigid structure of Palletank® provide a stable and secure solution for processing, storage and transportation of buffers, media, intermediates and final bulk products.

The Palletank® for storage are stainless steel containers designed for the safe and robust storage of biopharmaceutical fluids contained in Flexel® 3D Bags.

They are available in volumes of 200L and 500L to be used with 100L|200L and 500L Flexel® 3D bags.

The Flexel® 3D Bags are manufactured according to a patented design that precisely fits the Palletank®.

Two versions are available: the Palletank® for storage and the Palletank® for storage stackable.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC113946
Product Name Palletank® for Storage
Type Drug/Pharmaceutical Tank; Process Tank
Volume Capacity 13.21 gallons (50 liters)
Diameter / Width 19.29 inch (490 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details