Sartorius Lab Instruments GmbH & Co. KG Palletank® for Shipping FXC103133

Description
Validated shipping system according to ASTM D4169 proving it is suitable for secured long distance shipping. Immobilisation of the Flexel® 3D bag by compression assures system integrity Dismountable and foldable construction improves space utilization on site before and after usage. The Palletank® for shipping is a patented system that is specifically developed for secure and convenient shipment of sterile bulk pharmaceutical fluids. It is available in volumes of 100 l and 200 l. The system is composed of two basic elements, the Palletank® container and the associated shipping kit. The Flexel® 3D bags are manufactured according to a patented design that precisely fits the Palletank® to assure highest safety during shipping.
Datasheet
Description
Validated shipping system according to ASTM D4169 proving it is suitable for secured long distance shipping. Immobilisation of the Flexel® 3D bag by compression assures system integrity Dismountable and foldable construction improves space utilization on site before and after usage. The Palletank® for shipping is a patented system that is specifically developed for secure and convenient shipment of sterile bulk pharmaceutical fluids. It is available in volumes of 100 l and 200 l. The system is composed of two basic elements, the Palletank® container and the associated shipping kit. The Flexel® 3D bags are manufactured according to a patented design that precisely fits the Palletank® to assure highest safety during shipping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® for Shipping
FXC103133
Palletank® for Shipping FXC103133
Validated shipping system according to ASTM D4169 proving it is suitable for secured long distance shipping. Immobilisation of the Flexel® 3D bag by compression assures system integrity Dismountable and foldable construction improves space utilization on site before and after usage. The Palletank® for shipping is a patented system that is specifically developed for secure and convenient shipment of sterile bulk pharmaceutical fluids. It is available in volumes of 100 l and 200 l. The system is composed of two basic elements, the Palletank® container and the associated shipping kit. The Flexel® 3D bags are manufactured according to a patented design that precisely fits the Palletank® to assure highest safety during shipping.
  • Validated shipping system according to ASTM D4169 proving it is suitable for secured long distance shipping.
  • Immobilisation of the Flexel® 3D bag by compression assures system integrity
  • Dismountable and foldable construction improves space utilization on site before and after usage.

The Palletank® for shipping is a patented system that is specifically developed for secure and convenient shipment of sterile bulk pharmaceutical fluids. It is available in volumes of 100 l and 200 l.

The system is composed of two basic elements, the Palletank® container and the associated shipping kit.

The Flexel® 3D bags are manufactured according to a patented design that precisely fits the Palletank® to assure highest safety during shipping.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC103133
Product Name Palletank® for Shipping
Type Drug/Pharmaceutical Tank; Process Tank
Volume Capacity 52.83 gallons (200 liters)
Diameter / Width 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 240 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details