Sartorius Lab Instruments GmbH & Co. KG Palletank® Jacketed for LevMixer® and Magnetic Mixer FXC114524

Description
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.
Description
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® Jacketed for LevMixer® and Magnetic Mixer
FXC114524
Palletank® Jacketed for LevMixer® and Magnetic Mixer FXC114524
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.
  • Insulated dimple jacket: High heat transfer efficiency
  • Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate
  • Process security: Compliant with ASME and PED directives
  • Standard Tri Clamp connection: Easy implementation with direct connection to the facilities
  • Face bottom port: Easy installation including preconnected bags and easy access to tubing
  • Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications
  • Multiple manufacturing sites for Flexel® 3D Bags: High security of supply

Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC114524
Product Name Palletank® Jacketed for LevMixer® and Magnetic Mixer
Type Drug/Pharmaceutical Tank; Process Tank
Volume Capacity 106 gallons (400 liters)
Diameter / Width 38.66 inch (982 mm)
Height 56.69 inch (1440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 500 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details