Sartorius Lab Instruments GmbH & Co. KG Palletank® Jacketed for LevMixer® and Magnetic Mixer FXC114526

Description
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.
Description
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Palletank® Jacketed for LevMixer® and Magnetic Mixer
FXC114526
Palletank® Jacketed for LevMixer® and Magnetic Mixer FXC114526
Insulated dimple jacket: High heat transfer efficiency Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate Process security: Compliant with ASME and PED directives Standard Tri Clamp connection: Easy implementation with direct connection to the facilities Face bottom port: Easy installation including preconnected bags and easy access to tubing Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications Multiple manufacturing sites for Flexel® 3D Bags: High security of supply Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.
  • Insulated dimple jacket: High heat transfer efficiency
  • Jacketed bottom: High heating | cooling efficiency for low filling volumes or flow rate
  • Process security: Compliant with ASME and PED directives
  • Standard Tri Clamp connection: Easy implementation with direct connection to the facilities
  • Face bottom port: Easy installation including preconnected bags and easy access to tubing
  • Compatible with Magnetic Mixer and LevMixer® Drive Unit: suitable for a large variety of process applications
  • Multiple manufacturing sites for Flexel® 3D Bags: High security of supply

Palletank® with double wall for LevMixer® in combination with the Flexel® 3D-mixing bag units features high end fluid management controll in biopharmaceutical process applications. This mobil and isolatet Palletank® with double wall has been designed for effictive warming | cooling of the bags content togehter with high-performance single use mixing systems with Flexel® for the LevMixer® as well as Flexel® for the magnetic impeller. Its outstanding thermic conductivity makes this Palletank® the optimal solution for a large number of biopharmaceutical process applications. Available in standard sizes from 50 - 650 liters. According to the cooling and heating requirements of lab | pilot operating methods up to large scale manufacturing.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Storage Tanks and Process Tanks
Product Number FXC114526
Product Name Palletank® Jacketed for LevMixer® and Magnetic Mixer
Type Drug/Pharmaceutical Tank; Process Tank
Volume Capacity 172 gallons (650 liters)
Diameter / Width 42.95 inch (1091 mm)
Height 179 inch (4546 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 8000 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details