Kuriyama of America, Inc. Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Excessive bending during operation may cause premature wear. Discharge of dry powders under low pressure. Pneumatic transfer of dry materials and abrasive slurries. | |
| Heavy Duty PVC/Nitrile Air & Discharge Hose Proprietary PVC/Nitrile Material - Specially developed PVC/Nitrile material provides superior abrasion, UV, chemical and oil resistance compared to PVC hoses. Unique Woven Construction... | |
| Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70°F. Spiral wire reinforcement prevents kinking or collapsing . . . | |
| High quality air hose for mining and construction service | |
| Hot air transfer between the air compressor and dry bulk tank on bulk material carriers. | |
| Made in the USA Abrasion Resistant PVC Tube - Formulated from highly durable PVC compounds for increased abrasion resistance. Food Grade Materials - Hose complies with applicable FDA(03) requirements. Hose... | |
| Made in the USA Durable & Lightweight Polyurethane Material – Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus... | |
| Made in the USA Durable & Lightweight Polyurethane Material - Designed for wet or dry applications where abrasion is a factor. Provides longer hose life and lower operating costs versus... | |
| Made in the USA Superior Product Design - Tigerflex® WE™ series hoses are an industry standard for pneumatic material handling, due to our specially engineered compound, innovative design and uncompromising... | |
| Made in the USA Superior Product Design - Tigerflex® WT™ series hoses are an industry standard for pneumatic material handling due to our specially engineered compound, innovative design and uncompromising... | |
| Made in the USA Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the... | |
| Standard wall food and beverage grade vacuum/transfer hose with rated working pressures. 29.9" HG vacuum rating at 70ºF Spiral wire reinforcement prevents kinking or collapsing ... hose diameter will not... | |
| T140AK Series Braided Steel Wire Air Hose High pressure air hose for heavy-duty use in mines, quarries, construction and industry. | |
| T142AK Series High Temperature - Oil Resistant Steel Braided Reinforced Air Hose Designed for long lasting service and maximum safety in heavy duty applications where resistance to oil is required... | |
| This new Industrial Point-of-Purchase Display Rack from Kuri Tec® provides an efficient way to organize and promote Kuri Tec® air hose assembly products to your customers. Its compact size (54"... | |
| A Durable Hose for Industrial Washdown Applications Concrete clean-up Contractor’s water hose Garden watering Washdown | |
| Easy to couple. Long lengths on reels. Air tools Hot and cold water Low pressure pneumatic systems Water, oil and mild chemical solutions | |
| Long lengths on reels. Agricultural Construction Industrial Water service lines | |
| Long Lengths On Reels Excellent general purpose hose Oil mist applications Pneumatic air tool hose | |
| Non-Conductive - Tested to one (1) megohm per inch resistance minimum. MSHA approved flame resistant cover. Easy to couple. Long lengths on reels. Air Tools Low Pressure Pneumatic Systems Robotic... | |
| Superior Static Protection! - A properly grounded Voltbuster™ hose will not retain an electrostatic charge sufficient to create a propagating brush discharge. Hose material, using the embedded grounding wire, shows... |
| << Prev |