Mini-Circuits Attenuators KAT-1+

Description
RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-KAT-1+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-1+TR-ND
Attenuators 3157-KAT-1+TR-ND
RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-KAT-1+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-KAT-1+CT-ND
Attenuators 3157-KAT-1+CT-ND
RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0Hz ~ 43.5GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - KAT-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
KAT-1+
Attenuators KAT-1+
RF Attenuators 1dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 1dB 0 Hz ~ 43.5 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-KAT-1+TR-ND KAT-1+
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details