Mini-Circuits Attenuators BW-K10-2W44+

Description
FXD ATTEN/2.92MM/ 2W 10DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN/2.92MM/ 2W 10DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-K10-2W44+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN/2.92MM/ 2W 10DB ROHS

FXD ATTEN/2.92MM/ 2W 10DB ROHS

Buy Now Datasheet
Attenuators - BW-K10-2W44+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-K10-2W44+
Attenuators BW-K10-2W44+
RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-K10-2W44+-ND BW-K10-2W44+
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Jitter Attenuators - SI5342B-D10021-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details