Right Angle Plug Crimp Type Cable 2.6/50 S
RF Connectors / Coaxial Connectors SMAB(M) RA FX
RF COAX, SMA, RIGHT ANGLE PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:KX22A, RG188, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes
| Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R124172120W | R124172120W | 56Y0055 |
| Product Name | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug |
| Termination | Crimp |