Radiall Connector Type Radiall R125052000.

Description
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes
Datasheet
Description
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Radiall - 15AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Radiall
15AC0260
Connector Type Radiall 15AC0260
Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 15AC0260
Product Name Connector Type Radiall
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - NAQSQS - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details