Radiall Coaxial Connector (RF) Assemblies R124454120

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R124454120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R124454120-ND
Coaxial Connector (RF) Assemblies 2201-R124454120-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R124454120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R124454120
RF Coaxial Panel Mount Connector R124454120
2 Holes Flange Jack Receptacle with Solder Pot Contact

2 Holes Flange Jack Receptacle with Solder Pot Contact

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R124454120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124454120
RF Connectors / Coaxial Connectors R124454120
RF Connectors / Coaxial Connectors SMACOM F NWF C100

RF Connectors / Coaxial Connectors SMACOM F NWF C100

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R124454120-ND R124454120 R124454120
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connector (RF) Adapters - A34411-ND - DigiKey
Specs
Connector Type SMA
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details