Radiall, Inc. Coaxial Connectors R124154003W

Description
Radiall R124154003W Coaxial Connector
Request a Quote Datasheet
Description
Radiall R124154003W Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 4141199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4141199
Coaxial Connectors 4141199
Radiall R124154003W Coaxial Connector

Radiall R124154003W Coaxial Connector

Supplier's Site
RF Coaxial Cable Mount Connector - R124154003W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R124154003W
RF Coaxial Cable Mount Connector R124154003W
Right Angle Plug Solder Type Cable .141

Right Angle Plug Solder Type Cable .141

Supplier's Site
RF Connectors / Coaxial Connectors - R124154003W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124154003W
RF Connectors / Coaxial Connectors R124154003W
RF Connectors / Coaxial Connectors SMAB(M) RA SR

RF Connectors / Coaxial Connectors SMAB(M) RA SR

Buy Now Datasheet
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall - 56Y0054 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall
56Y0054
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall 56Y0054
RF COAX, SMA, RIGHT ANGLE PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 1673A, KS2, RG402; Contact Material:Brass; Contact RoHS Compliant: Yes

RF COAX, SMA, RIGHT ANGLE PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 1673A, KS2, RG402; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 4141199 R124154003W R124154003W 56Y0054
Product Name Coaxial Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle Right Angle Right Angle; Right Angle Plug
Termination Solder Solder
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 0.900 GHz
View Details
BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1046313-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details