Radiall RF Coaxial Cable Mount Connector R117082807W

Description
Straight Plug Full Crimp Type Cable 2.6/50 S
Request a Quote Datasheet
Description
Straight Plug Full Crimp Type Cable 2.6/50 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R117082807W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R117082807W
RF Coaxial Cable Mount Connector R117082807W
Straight Plug Full Crimp Type Cable 2.6/50 S

Straight Plug Full Crimp Type Cable 2.6/50 S

Supplier's Site
RF Connectors / Coaxial Connectors - R117082807W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R117082807W
RF Connectors / Coaxial Connectors R117082807W
RF Connectors / Coaxial Connectors SMBL(F) STR FLEX CR 2.6/50S

RF Connectors / Coaxial Connectors SMBL(F) STR FLEX CR 2.6/50S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number R117082807W R117082807W
Product Name RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1406165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1052558-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers