Radiall RF Coaxial Connector R124153003

Description
SMA / right angle plug solder type cable .085
Request a Quote Datasheet
Description
SMA / right angle plug solder type cable .085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R124153003 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R124153003
RF Coaxial Connector R124153003
SMA / right angle plug solder type cable .085

SMA / right angle plug solder type cable .085

Supplier's Site
RF Coaxial Cable Mount Connector - R124153003 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R124153003
RF Coaxial Cable Mount Connector R124153003
Right Angle Plug Solder Type Cable .085

Right Angle Plug Solder Type Cable .085

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R124153003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R124153003-ND
Coaxial Connector (RF) Assemblies 2201-R124153003-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R124153003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124153003
RF Connectors / Coaxial Connectors R124153003
RF Connectors / Coaxial Connectors SMA(M) R/A PL SO .085, 100P

RF Connectors / Coaxial Connectors SMA(M) R/A PL SO .085, 100P

Buy Now Datasheet

Technical Specifications

  Radiall Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R124153003 R124153003 2201-R124153003-ND R124153003
Product Name RF Coaxial Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details