Radiall RF Coaxial Cable Mount Connector R124153003W

Description
Right Angle Plug Solder Type Cable .085
Request a Quote Datasheet
Description
Right Angle Plug Solder Type Cable .085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R124153003W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R124153003W
RF Coaxial Cable Mount Connector R124153003W
Right Angle Plug Solder Type Cable .085

Right Angle Plug Solder Type Cable .085

Supplier's Site
Coaxial Connectors - 4141206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4141206
Coaxial Connectors 4141206
Radiall R124153003W Coaxial Connector

Radiall R124153003W Coaxial Connector

Supplier's Site
RF Connectors / Coaxial Connectors - R124153003W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124153003W
RF Connectors / Coaxial Connectors R124153003W
RF Connectors / Coaxial Connectors SMAB(M) RA SR

RF Connectors / Coaxial Connectors SMAB(M) RA SR

Buy Now Datasheet
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall - 56Y0053 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall
56Y0053
Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall 56Y0053
RF COAX, SMA, RIGHT ANGLE PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:KS1, RG405; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

RF COAX, SMA, RIGHT ANGLE PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:KS1, RG405; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R124153003W 4141206 R124153003W 56Y0053
Product Name RF Coaxial Cable Mount Connector Coaxial Connectors RF Connectors / Coaxial Connectors Rf Coax, Sma, Right Angle Plug, Cable; Connector Type Radiall
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle; Right angle Right Angle Right Angle; Right Angle Plug
Termination Solder Solder
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - A122104-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details
Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details