Radiall RF Coaxial Panel Mount Connector R124312120W

Description
Straight Bulkhead Jack Full Crimp-Type Cable 2.6/50 S
Request a Quote Datasheet
Description
Straight Bulkhead Jack Full Crimp-Type Cable 2.6/50 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R124312120W - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R124312120W
RF Coaxial Panel Mount Connector R124312120W
Straight Bulkhead Jack Full Crimp-Type Cable 2.6/50 S

Straight Bulkhead Jack Full Crimp-Type Cable 2.6/50 S

Supplier's Site
Coaxial Connectors - 4141313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
4141313
Coaxial Connectors 4141313
Radiall R124312120W Coaxial Connector

Radiall R124312120W Coaxial Connector

Supplier's Site
Rf Coax, Sma, Str Bulkhead Jack, Cable; Connector Type Radiall - 56Y0057 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Sma, Str Bulkhead Jack, Cable; Connector Type Radiall
56Y0057
Rf Coax, Sma, Str Bulkhead Jack, Cable; Connector Type Radiall 56Y0057
RF COAX, SMA, STR BULKHEAD JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:KX22A, RG188, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes

RF COAX, SMA, STR BULKHEAD JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:KX22A, RG188, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R124312120W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124312120W
RF Connectors / Coaxial Connectors R124312120W
RF Connectors / Coaxial Connectors SAMB STG BHD JCK CR

RF Connectors / Coaxial Connectors SAMB STG BHD JCK CR

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R124312120W 4141313 56Y0057 R124312120W
Product Name RF Coaxial Panel Mount Connector Coaxial Connectors Rf Coax, Sma, Str Bulkhead Jack, Cable; Connector Type Radiall RF Connectors / Coaxial Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight; Straight Bulkhead Jack Straight
Termination Crimp Crimp
Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 1615391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1-1337427-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers