Radiall Coaxial Connector (RF) Assemblies R124403120

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R124403120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R124403120-ND
Coaxial Connector (RF) Assemblies 2201-R124403120-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R124403120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R124403120
RF Coaxial Panel Mount Connector R124403120
Square Flange Jack Receptacle with Solder Pot Contact

Square Flange Jack Receptacle with Solder Pot Contact

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R124403120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124403120
RF Connectors / Coaxial Connectors R124403120
RF Connectors / Coaxial Connectors SMACOM F SQF C100

RF Connectors / Coaxial Connectors SMACOM F SQF C100

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R124403120-ND R124403120 R124403120
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051150-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers