Radiall Coaxial Connector (RF) Assemblies R123W096100

Description
WQMA M STR FCR ECO230 C100
Request a Quote Datasheet
Description
WQMA M STR FCR ECO230 C100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R123W096100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R123W096100-ND
Coaxial Connector (RF) Assemblies 2201-R123W096100-ND
WQMA M STR FCR ECO230 C100

WQMA M STR FCR ECO230 C100

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R123W096100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R123W096100
RF Connectors / Coaxial Connectors R123W096100
RF Connectors / Coaxial Connectors QMA/STR PLG CRIMP TYPE CBL 6/50 D-WQMA

RF Connectors / Coaxial Connectors QMA/STR PLG CRIMP TYPE CBL 6/50 D-WQMA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R123W096100-ND R123W096100
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052455-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Coupling Threaded
View Details
4 suppliers
Coaxial Adapters - 2826928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details