Straight Plug Full Crimp-Type Cable 2.6/50 D
RF COAXIAL, SMA, STRAIGHT PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:K02252D, RG316; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMAB(M) STG FX
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R124072220W | 56Y0051 | R124072220W |
| Product Name | RF Coaxial Cable Mount Connector | Rf Coaxial, Sma, Straight Plug, Cable; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug | Straight |
| Termination | Crimp |