Radiall Coaxial Connector (RF) Assemblies R123314000

Description
QMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
QMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R123314000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R123314000-ND
Coaxial Connector (RF) Assemblies 2201-R123314000-ND
QMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

QMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R123314000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R123314000
RF Coaxial Panel Mount Connector R123314000
Straight Bulkhead Jack Crimp Type

Straight Bulkhead Jack Crimp Type

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R123314000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R123314000
RF Connectors / Coaxial Connectors R123314000
RF Connectors / Coaxial Connectors QMA(F) ST BK JK CR 5/50S, 100P

RF Connectors / Coaxial Connectors QMA(F) ST BK JK CR 5/50S, 100P

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R123314000-ND R123314000 R123314000
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Connector Type QMA
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1052072-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details