Radiall RF Coaxial Cable Mount Connector R124174123

Description
Right Angle Plug Crimp Type Cable 2.6/50 D
Request a Quote Datasheet
Description
Right Angle Plug Crimp Type Cable 2.6/50 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R124174123 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R124174123
RF Coaxial Cable Mount Connector R124174123
Right Angle Plug Crimp Type Cable 2.6/50 D

Right Angle Plug Crimp Type Cable 2.6/50 D

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R124174123-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R124174123-ND
Coaxial Connector (RF) Assemblies 2201-R124174123-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - R124174123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R124174123
RF Connectors / Coaxial Connectors R124174123
RF Connectors / Coaxial Connectors SMA(M) R/A PL

RF Connectors / Coaxial Connectors SMA(M) R/A PL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R124174123 2201-R124174123-ND R124174123
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053227-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details