Straight Plug Solder Type Cable .085
RF COAXIAL, SMA, STRAIGHT PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:KS1, RG405; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA/STR PLG SOLDER TYPE CBL .085
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R124052003W | 56Y0048 | R124052003W |
| Product Name | RF Coaxial Cable Mount Connector | Rf Coaxial, Sma, Straight Plug, Cable; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug | Straight |
| Termination | Solder |