Straight Bulkhead Jack Full Crimp-Type Cable 2.6/50 D
RF COAX, SMA, STR BULKHEAD JACK, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:K02252D, RG316; Contact Material:Brass; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMAB(F) STG FX RBH
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R124313120W | 56Y0058 | R124313120W |
| Product Name | RF Coaxial Panel Mount Connector | Rf Coax, Sma, Str Bulkhead Jack, Cable; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight |
| Termination | Crimp |