RAD Data Communications, Inc. Low Speed BER Tester LBT

Description
FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave modems is supported. The LBT operates synchronously or synchronously at data rates from 75 bps to 38.4 kbps. When operating in synchronous mode, five test patterns are available: 511 or 2047 pseudo random, 7 space 1 mark, 7 mark 1 space, or alternating mark/space. In asynchronous and multipoint modes, only the 511 bit pattern is available. When testing a DCE, a loop is performed, sending the data back to the LBT. The LBT compares the received data with the transmitted pattern and presents the result on an LCD display, counting bit errors, block errors and error-seconds. The LBT also features an INJECT ERROR push button which enables the user to check the tester and the line by introducing errors in the transmitted data stream. Block sizes can be set to 512 bits, 1000 bits, 1024 bits, 2048 bits and 10 kbits. When testing multipoint, a block size of 512 bits is used. The LBT can generate its own clock or receive clock from the connected DCE. Set-up and operation are initiated from the front panel using soft keys and an interactive menu selection on an LCD message display. Ten indicator LEDs display the activity of the interface signals. The LBT comes in a convenient hand-held case. The unit is powered by a detachable external power supply unit. SPECIFICATIONS Bit error rate tester for sync or async links Data rates up to 38.4 kbps Point-to-point or multipoint Several test patterns Internal or external clocking Simple, straightforward operation
Description
FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave modems is supported. The LBT operates synchronously or synchronously at data rates from 75 bps to 38.4 kbps. When operating in synchronous mode, five test patterns are available: 511 or 2047 pseudo random, 7 space 1 mark, 7 mark 1 space, or alternating mark/space. In asynchronous and multipoint modes, only the 511 bit pattern is available. When testing a DCE, a loop is performed, sending the data back to the LBT. The LBT compares the received data with the transmitted pattern and presents the result on an LCD display, counting bit errors, block errors and error-seconds. The LBT also features an INJECT ERROR push button which enables the user to check the tester and the line by introducing errors in the transmitted data stream. Block sizes can be set to 512 bits, 1000 bits, 1024 bits, 2048 bits and 10 kbits. When testing multipoint, a block size of 512 bits is used. The LBT can generate its own clock or receive clock from the connected DCE. Set-up and operation are initiated from the front panel using soft keys and an interactive menu selection on an LCD message display. Ten indicator LEDs display the activity of the interface signals. The LBT comes in a convenient hand-held case. The unit is powered by a detachable external power supply unit. SPECIFICATIONS Bit error rate tester for sync or async links Data rates up to 38.4 kbps Point-to-point or multipoint Several test patterns Internal or external clocking Simple, straightforward operation

Suppliers

Company
Product
Description
Supplier Links
Low Speed BER Tester - LBT - Data Connect Enterprise, Inc.
Olney, MD, USA
Low Speed BER Tester
LBT
Low Speed BER Tester LBT
FEATURES The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave modems is supported. The LBT operates synchronously or synchronously at data rates from 75 bps to 38.4 kbps. When operating in synchronous mode, five test patterns are available: 511 or 2047 pseudo random, 7 space 1 mark, 7 mark 1 space, or alternating mark/space. In asynchronous and multipoint modes, only the 511 bit pattern is available. When testing a DCE, a loop is performed, sending the data back to the LBT. The LBT compares the received data with the transmitted pattern and presents the result on an LCD display, counting bit errors, block errors and error-seconds. The LBT also features an INJECT ERROR push button which enables the user to check the tester and the line by introducing errors in the transmitted data stream. Block sizes can be set to 512 bits, 1000 bits, 1024 bits, 2048 bits and 10 kbits. When testing multipoint, a block size of 512 bits is used. The LBT can generate its own clock or receive clock from the connected DCE. Set-up and operation are initiated from the front panel using soft keys and an interactive menu selection on an LCD message display. Ten indicator LEDs display the activity of the interface signals. The LBT comes in a convenient hand-held case. The unit is powered by a detachable external power supply unit. SPECIFICATIONS Bit error rate tester for sync or async links Data rates up to 38.4 kbps Point-to-point or multipoint Several test patterns Internal or external clocking Simple, straightforward operation

FEATURES

The LBT is a Bit Error Rate Tester for testing synchronous or asynchronous modems and other DCEs. Testing can be conducted over full duplex or half duplex links. The LBT can also test modems connected in multipoint configuration for polling operation. A network with up to 32 slave modems is supported.

The LBT operates synchronously or synchronously at data rates from 75 bps to 38.4 kbps. When operating in synchronous mode, five test patterns are available: 511 or 2047 pseudo random, 7 space 1 mark, 7 mark 1 space, or alternating mark/space. In asynchronous and multipoint modes, only the 511 bit pattern is available.

When testing a DCE, a loop is performed, sending the data back to the LBT. The LBT compares the received data with the transmitted pattern and presents the result on an LCD display, counting bit errors, block errors and error-seconds. The LBT also features an INJECT ERROR push button which enables the user to check the tester and the line by introducing errors in the transmitted data stream.

Block sizes can be set to 512 bits, 1000 bits, 1024 bits, 2048 bits and 10 kbits. When testing multipoint, a block size of 512 bits is used.

The LBT can generate its own clock or receive clock from the connected DCE.

Set-up and operation are initiated from the front panel using soft keys and an interactive menu selection on an LCD message display. Ten indicator LEDs display the activity of the interface signals.

The LBT comes in a convenient hand-held case. The unit is powered by a detachable external power supply unit.

SPECIFICATIONS

  • Bit error rate tester for sync or async links
  • Data rates up to 38.4 kbps
  • Point-to-point or multipoint
  • Several test patterns
  • Internal or external clocking
  • Simple, straightforward operation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Bit Error Rate Testers
Product Number LBT
Product Name Low Speed BER Tester
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Pocket-Sized Bit Error-Rate Tester - Model 55 - Patton Electronics Co.
Specs
Network Protocol Frame Relay
Link Type Synchronous Link; Asynchronous Link
Form Factor In-Line
View Details
Bit Error Rate Tester - BERTScope BSX Series - Tektronix, Inc.
Specs
Network Protocol Serial; RS232; RS422; RS485; PCIe Gen3/Gen4, USB 3.1 SSP
Form Factor Desktop
Port Type RS232; USB; IEEE-488 (GPIB)
View Details