10-3044 is a two component epoxy adhesive and sealant. This structural adhesive has excellent chemical and heat resistance. 10-3044 is widely used as a stencil and screen adhesive due to its bonding strength and toughness. It has been used extensively to bond polyester mesh to aluminum frames and for the bonding of stainless steel foil to polyester mesh.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 10-3044 |
| Product Name | Epoxy SMT Stencil Assembly Adhesive |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Metal; Plastic |
| Chemical System | Epoxy |
| Composition | Filled |