10-3508 is a steel filled repair and filling epoxy compound. This non-sag formulation will not drip on vertical surfaces and provides outstanding adhesion to metals, wood, concrete, glass and plastics.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 10-3508 |
| Product Name | Steel Reinforced Epoxy Compound |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Ceramic, Glass; Concrete, Masonry; Metal; Plastic; Wood |
| Chemical System | Epoxy |