UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited for bonding rigid substrates. It is thixotropic and will not run once applied to the substrate.
UV Cure 60-7158 does not contain any solvents, has little shrinkage and provides a smooth non-sticky surface.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 60-7158R |
| Product Name | UV curable epoxy adhesive |
| Cure / Technology | UV or Radiation Cured; Single Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Metal |
| Chemical System | Epoxy |
| Features | Encapsulant, Potting Compound |