UV Cure 60-7170 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7170 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant.
UV Cure 60-7170 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to “dark cure.” Once exposed to UV light the UV Cure 60-7170 will continue to cure in the absence of light. This is advantageous when potting or joining substrates with shadow areas. UV Cure 60-7170 may also be heat cured as a secondary cure operation.
UV Cure 60-7170 is not affected by oxygen and will not have a sticky or greasy surface. The surface is rigid, smooth, and glossy when properly cured. UV Cure 7170 bonds to metal, plastic, paper and ceramic.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 60-7170R |
| Product Name | Adhesive and encapsulating resin |
| Cure / Technology | UV or Radiation Cured; Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Paper or Paperboard; Plastic |
| Chemical System | Epoxy |
| Features | High Dielectric; Encapsulant, Potting Compound |