10-3213 is a new two part epoxy adhesive system which exhibits high bond strength and outstanding thermal shock resistance. The 10-3213 has proven to be an excellent quick set patch and repair adhesive with excellent sealant capabilities.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 10-3213 |
| Product Name | High Strength Patch & Repair System |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Grease, Paste |
| Chemical System | Epoxy |
| Composition | Unfilled |
| Features | High Dielectric; Gap Filler, Foam in Place Gasket |