Anti-Seize Technology Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains... | |
| AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for... | |
| AST-SEAL™ HYD is an excellent sealant for straight metal threads and created to withstand hydraulic system pressures. It also exhibits high-temp and solvent resistance to water and non-polar solvents. Not... | |
| AST-SEAL™ PH is designed to resist all hydraulic fluids and seal Pneumatic/Hydraulic systems and is a thicker, non-running version of AST-SEAL™ HYD for overhead or inside machinery applications. Not for... | |
| AST-SEAL™ Std (Standard Grade) is a general-purpose pipe sealant providing an instant permanent seal that cures in the absence of air to lock threads securely. Withstands temperatures from -65° to... | |
| AST-SEAL™HD (Heavy Duty) stainless steel grade is formulated for stainless steel alloy fittings to cure more quickly than standard grade anaerobic. Withstands temperatures from -65° to 400°F (-54° to 204°C)... | |
| Counter Display 12 - 1/2 pint Brush Top Cans SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and... | |
| Counter Display 12 - 1/2 pt Brush Top Cans TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified... | |
| Counter Display 24 - 3 oz Tubes TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an... | |
| S'MOOTH™ is a general-purpose metal pipe thread sealant for industrial and residential use. This white paste has a smooth consistency and no grit. Not for oxygen use. Features and Benefits:... | |
| SOF-SET™ is a semi-smooth, easily-applied, thread-sealing compound formulated with special ingredients to provide superior sealing to a variety of liquids and gases. SOF-SET is non-petroleum based with a high-solids content... | |
| TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials... | |
| TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible... | |
| Primer for use with most AST-LOCK™/AST-SEAL™ anaerobic compounds: AST-LOCK™ PRIMER T is Heptane Based and fast acting. Lasts up to 7 days on part life. Viscosity: 3 Cps Flash Point:... |