Anti-Seize Technology TUF-SET™ Blue HVAC Pipe Thread Sealant - 4 oz Brush Top 56004

Description
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.
Description
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

Suppliers

Company
Product
Description
Supplier Links
TUF-SET™ Blue HVAC Pipe Thread Sealant - 4 oz Brush Top - 56004 - Anti-Seize Technology
Franklin Park, IL, USA
TUF-SET™ Blue HVAC Pipe Thread Sealant - 4 oz Brush Top
56004
TUF-SET™ Blue HVAC Pipe Thread Sealant - 4 oz Brush Top 56004
TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use. Features and Benefits: Dries quickly, stays firm but flexible Corrosion inhibiting, seals a wide variety of chemicals Non-seizing to allow easy disassembly Non-toxic, no heavy metal fillers Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas) Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE, no heavy metals such as lead or cadmium, and can be used on all metal and most plastic pipe connections. Not for oxygen use. For Blazemaster CPVC use our GTS Gold™. Not for oxygen use.

Features and Benefits:

  • Dries quickly, stays firm but flexible
  • Corrosion inhibiting, seals a wide variety of chemicals
  • Non-seizing to allow easy disassembly
  • Non-toxic, no heavy metal fillers

Temperature/Pressure Range: Withstands temperatures -40° to 400°F (-40° to 204°C) and pressures up to 10000 psi (liquid); 2000 psig (gas)

Applications: Suitable for use on pipes carrying water, drain and waste, natural gas, steam, propane, butane, kerosene and similar fuels, gasoline, oil, mineral spirits, ammonia, all common refrigerants, refrigeration oils, ref. compressed air, industrial gases, welding gases, etc. Designed for use in the Heating, Air Conditioning, Refrigeration, as well as other commercial, industrial, and residential plumbing applications. Please call 1-800-991-1106 for 55gal Drum price.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 56004
Product Name TUF-SET™ Blue HVAC Pipe Thread Sealant - 4 oz Brush Top
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Optically Clear UV Curable System - UV15-7LRI - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Potting Compounds - 1462868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 5 gal Pail - AD-10 5-GAL - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details