Anti-Seize Technology SLICKON® GTS GOLD™ Thread Sealant with PTFE - 5 gal Can 54050

Description
SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics. Not for oxygen use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available Temperature/Pressure Ranges: -50° to 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and Polypropylene. Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that this product has been tested, and is monitored on an ongoing basis, to assure its chemical compatibility with FlowGuard Gold®, BlazeMaster® and Corzan® pipe and fittings. NSI/NSF Standard 61, potable water US and Canada. ANSI/NSF Standard 372, low lead FILE MH62635. ANSI/NSF 61 Water use Temperature 82°F. Surface area to volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
Description
SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics. Not for oxygen use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available Temperature/Pressure Ranges: -50° to 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and Polypropylene. Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that this product has been tested, and is monitored on an ongoing basis, to assure its chemical compatibility with FlowGuard Gold®, BlazeMaster® and Corzan® pipe and fittings. NSI/NSF Standard 61, potable water US and Canada. ANSI/NSF Standard 372, low lead FILE MH62635. ANSI/NSF 61 Water use Temperature 82°F. Surface area to volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.

Suppliers

Company
Product
Description
Supplier Links
SLICKON® GTS GOLD™ Thread Sealant with PTFE - 5 gal Can - 54050 - Anti-Seize Technology
Franklin Park, IL, USA
SLICKON® GTS GOLD™ Thread Sealant with PTFE - 5 gal Can
54050
SLICKON® GTS GOLD™ Thread Sealant with PTFE - 5 gal Can 54050
SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics. Not for oxygen use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available Temperature/Pressure Ranges: -50° to 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and Polypropylene. Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that this product has been tested, and is monitored on an ongoing basis, to assure its chemical compatibility with FlowGuard Gold®, BlazeMaster® and Corzan® pipe and fittings. NSI/NSF Standard 61, potable water US and Canada. ANSI/NSF Standard 372, low lead FILE MH62635. ANSI/NSF 61 Water use Temperature 82°F. Surface area to volume ratio cm2/L 93.7≥ ¼”. FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.

SLICKON® GTS GOLD™ is engineered and tested to be FBC™ system compatible with FlowGuard Gold®, Corzan®, and BlazeMaster® pipe and fittings. General purpose use, paste consistency, heavy-duty, thread-sealing compound. Contains no solvents or other ingredients that harm CPVC plastics. Not for oxygen use.

Features and Benefits:

  • Certified to ANSI/NSF Standard 61 for potable water
  • Non-hardening, non-dripping, non-toxic
  • Contains no solvents, non-curing
  • Connections can be put into service immediately
  • Self-lubricating
  • Positive seal
  • Brush-top applicator available

Temperature/Pressure Ranges: -50° to 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas)

Restrictions: Not for use on oxygen systems or concentrated chlorine.

Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and Polypropylene. Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that this product has been tested, and is monitored on an ongoing basis, to assure its chemical compatibility with FlowGuard Gold®, BlazeMaster® and Corzan® pipe and fittings. NSI/NSF Standard 61, potable water US and Canada. ANSI/NSF Standard 372, low lead FILE MH62635. ANSI/NSF 61 Water use Temperature 82°F. Surface area to volume ratio cm2/L 93.7≥ ¼”.

FBC™, FlowGuard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation.
SLICKON® is a registered trademark of Anti-Seize Technology.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 54050
Product Name SLICKON® GTS GOLD™ Thread Sealant with PTFE - 5 gal Can
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Chemical System Vinyl; Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
High Temperature Resistant, One Component Epoxy Adhesive - EP17HT-100 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Formulations - Applications - Sealing - Self Sealer 622 - 362272 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details