Anti-Seize Technology AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Brush Top 25126

Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)
Description
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Suppliers

Company
Product
Description
Supplier Links
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Brush Top - 25126 - Anti-Seize Technology
Franklin Park, IL, USA
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Brush Top
25126
AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Brush Top 25126
AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use. Features and Benefits: Sets soft non-hardening Contains non-toxic, inert oils and carbonate No lead, no silicone Brushable to -15°F (-26°C) Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

AST-PPD™ is a smooth, grit-free, gray-colored pipe joint compound. It seals threaded joints and will not crack or crumble. Made for easy disassembly. Contains no lead and is safe for all water systems. Not for oxygen use.

Features and Benefits:

  • Sets soft non-hardening
  • Contains non-toxic, inert oils and carbonate
  • No lead, no silicone
  • Brushable to -15°F (-26°C)

Temperature/Pressure Ranges: Liquid and Gasses: -15°F to 400°F (-26° to 204°C), up to 2000 psi (liquid), up to 1000 psi (gas)

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 25126
Product Name AST-PPD™ Plumbers Pipe Dope Professional Grade - 1 qt Brush Top
Cure / Technology Single Component
Substrate Compatibility Metal
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

One Part, Flexiblized UV Curable System - UV15FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Formulations - Applications - Sealing - Dripstop 923 - 392330 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Epoxylite® - E 5302 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Dissimilar Substrates
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details