Anti-Seize Technology TFE™ PIPE THREAD SEALANT w/ PTFE -5 gal Pail 14050

Description
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.
Description
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.

Suppliers

Company
Product
Description
Supplier Links
TFE™ PIPE THREAD SEALANT w/ PTFE -5 gal Pail - 14050 - Anti-Seize Technology
Franklin Park, IL, USA
TFE™ PIPE THREAD SEALANT w/ PTFE -5 gal Pail
14050
TFE™ PIPE THREAD SEALANT w/ PTFE -5 gal Pail 14050
TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price. Allergen Certification: Click here to see the certification letter on this product.

TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use.

Features and Benefits:

  • Heavy-duty sealant
  • Contains no solvents
  • Seals immediately, no waiting
  • Non-staining, non-corrosive, non-hardening, non-toxic
  • Non-dripping, can be applied to newly cut hot threads
  • Prevents corrosion, seizing and galling
  • UL Classified and NSF Registered
  • UL Classified for fire protection sprinkler systems

Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas)

Applications: Recommended for pipes carrying water, steam, LP and natural gas, refrigerants, solvents, caustics, dilute acids, oils, diesel fuel and ethanol. Use on all pipe threads made of cast iron, malleable, brass, copper, and stainless steel. Designed for use by all pipe fitters, fabricators, plumbers, and mechanical contractors. Please call 1-800-991-1106 for 55gal Drum price.

Allergen Certification: Click here to see the certification letter on this product.

Supplier's Site

Technical Specifications

  Anti-Seize Technology
Product Category Industrial Sealants
Product Number 14050
Product Name TFE™ PIPE THREAD SEALANT w/ PTFE -5 gal Pail
Cure / Technology Single Component
Type / Form Grease, Paste
Substrate Compatibility Metal
Features Non-corrosive
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Gap Fillers for Electronics - Electrolube ® LGF200 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Electrically Conductive; Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Potting Compounds - 687860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details